LAPP EPIC® Pin & Sleeve Connector 400237FX

Description
EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.
Datasheet
Description
EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 400237FX - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
400237FX
EPIC® Pin & Sleeve Connector 400237FX
EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.

EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 400237FX
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Power Entry Module
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 2105680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Voltage Rating 230 volts
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof 15° Angled Receptacle - F31S13A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
15A/125V North American Snap-In Receptacle - 88213100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details