LAPP Outlet Connector, 3P+E, 30A/480V, Red; Current Rating Lapp Usa 400237FX

Description
OUTLET CONNECTOR, 3P+E, 30A/480V, RED; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
OUTLET CONNECTOR, 3P+E, 30A/480V, RED; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Connector, 3P+E, 30A/480V, Red; Current Rating Lapp Usa - 61AC3700 - Newark, An Avnet Company
Chicago, IL, United States
Outlet Connector, 3P+E, 30A/480V, Red; Current Rating Lapp Usa
61AC3700
Outlet Connector, 3P+E, 30A/480V, Red; Current Rating Lapp Usa 61AC3700
OUTLET CONNECTOR, 3P+E, 30A/480V, RED; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP66, IP67 RoHS Compliant: Yes

OUTLET CONNECTOR, 3P+E, 30A/480V, RED; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Outlet; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC3700
Product Name Outlet Connector, 3P+E, 30A/480V, Red; Current Rating Lapp Usa
Mounting Panel Mount
Unlock Full Specs
to access all available technical data