LAPP EPIC® Pin & Sleeve Connector 400146

Description
EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.
Datasheet
Description
EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPIC® Pin & Sleeve Connector - 400146 - LAPP
Florham Park, NJ, United States
EPIC® Pin & Sleeve Connector
400146
EPIC® Pin & Sleeve Connector 400146
EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.

EPIC® ULYSSE Wall Mounting Interlocked Switched Socket Outlets with Fuse Holder Base. Characteristics: Heavy duty reinforced thermoset plastic modular enclosure for superior heat and chemical resistance. Incorporates a heavy duty safety interlocked disconnect-rated switch for direct switching of motor loads. Uses: Indoor wash-down/corrosive and heavy dust atmospheres; outdoor fixed source disconnect-to-cable plug connections.

Supplier's Site Datasheet

Technical Specifications

  LAPP
Product Category Power Connectors
Product Number 400146
Product Name EPIC® Pin & Sleeve Connector
Power Type AC Power Connector
Device Type Power Entry Module
Configuration Single
Applications Commercial; Industrial
Mounting Style Panel; Bulkhead; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
IP44 Splashproof 15° Angled Receptacle - F32S53A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Grounding Flush Mount Power Outlet, 50 Amp 250V 6-50R for Special Purpose - 2102M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 1-213928-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details