Screened data transmission cable with PE core insulation, 7-wire strands and twisted pairs- qualified for RS485/RS422 interfaces. Overall braid minimises electrical interference. Decoupling of circuits by means of twisted-pair (TP) design (crosstalk effects) . Particularly suitable for wiring data systems with transmission rates up to 10 Megabits per second, . For fixed and limited flexible installation. Can be used in dry or damp rooms. Signal-, control- and measuring cable, for transmission of low, sensitive signals and high bit rates. Suitable for indoors and outdoors, as well as direct burial in the ground. Flame-retardant according IEC 60332-1-2
Number of Pairs = 4
Cross Sectional Area = 0.5 mm²
Cable Type = Unitronic Li2YCY
American Wire Gauge = 20 AWG
Outer Diameter = 9.6mm
Shield Type = S/UTP
Outer Sheath Material = PVC
Sheath Colour = Grey
Number of Strands = 7
Voltage Rating = 250 V
RS Components, Ltd. | |
---|---|
Product Category | Multiconductor Cables |
Product Number | 8079057 |
Cable Jacket | PVC |