Optimised cable construction for power chain use. Screened highly flexible data transmission cable with PUR outer sheath and twisted pairs - UL/CSA-listed. Decoupling of circuits by means of twisted-pair (TP) design (crosstalk effects). Overall braid minimises electrical interference. Wide temperature range for applications in harsh climatic environments- flexible at low temperatures. Suitable for use in measuring, control and regulating circuits. Linear robots, automated handling equipment. For the North American market. Suitable for torsion applications which are typical for the loop in wind turbine generators (WTG)
Number of Pairs = 1
Cross Sectional Area = 0.75 mm²
Cable Type = Unitronic FD CP
American Wire Gauge = 19 AWG
Outer Diameter = 6.3mm
Shield Type = S/UTP
Outer Sheath Material = PUR
Sheath Colour = Grey
Voltage Rating = 250 V
Cable Shape = Twisted Pair
RS Components, Ltd. | |
---|---|
Product Category | Multiconductor Cables |
Product Number | 8079013 |
Cable Jacket | PUR |