LAPP Shld Flex Cable, 15Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa 302215S

Description
SHLD FLEX CABLE, 15COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 15COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 15Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3664 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 15Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa
61AC3664
Shld Flex Cable, 15Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa 61AC3664
SHLD FLEX CABLE, 15COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:15Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

SHLD FLEX CABLE, 15COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:15Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AC3664
Product Name Shld Flex Cable, 15Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details