LAPP Multiple Conductor Cables 302210

Description
10 Conductor Multi-Conductor Cable Gray 22 AWG 50.00' (15.24m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Gray 22 AWG 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-302210-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302210-50-ND
Multiple Conductor Cables 2181-302210-50-ND
10 Conductor Multi-Conductor Cable Gray 22 AWG 50.00' (15.24m)

10 Conductor Multi-Conductor Cable Gray 22 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302210-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302210-100-ND
Multiple Conductor Cables 2181-302210-100-ND
10 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302210-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302210-10-ND
Multiple Conductor Cables 2181-302210-10-ND
10 Conductor Multi-Conductor Cable Gray 22 AWG 10.00' (3.05m)

10 Conductor Multi-Conductor Cable Gray 22 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302210-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302210-25-ND
Multiple Conductor Cables 2181-302210-25-ND
10 Conductor Multi-Conductor Cable Gray 22 AWG 25.00' (7.62m)

10 Conductor Multi-Conductor Cable Gray 22 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302210-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302210-ND
Multiple Conductor Cables 2181-302210-ND
CABLE 10COND 22AWG GRAY

CABLE 10COND 22AWG GRAY

Buy Now Datasheet
Unshld Flex Cable, 10Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3661 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 10Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa
61AC3661
Unshld Flex Cable, 10Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa 61AC3661
UNSHLD FLEX CABLE, 10COND, 22AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 10COND, 22AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-302210-50-ND 2181-302210-ND 61AC3661
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 10Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper, Tinned
Number of Conductors 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/1300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers