LAPP Unshld Flex Cable, 8Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa 302208

Description
UNSHLD FLEX CABLE, 8COND, 22AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 8COND, 22AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 8Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3659 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 8Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa
61AC3659
Unshld Flex Cable, 8Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa 61AC3659
UNSHLD FLEX CABLE, 8COND, 22AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

UNSHLD FLEX CABLE, 8COND, 22AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AC3659
Product Name Unshld Flex Cable, 8Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-150/320-400 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 13.12 ft (40 dm)
View Details
Stability Cables - SF-24292-MM48LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details