LAPP Multiple Conductor Cables 302206S

Description
6 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 50.00' (15.24m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-302206S-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302206S-50-ND
Multiple Conductor Cables 2181-302206S-50-ND
6 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 50.00' (15.24m)

6 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302206S-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302206S-10-ND
Multiple Conductor Cables 2181-302206S-10-ND
6 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 10.00' (3.05m)

6 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302206S-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302206S-25-ND
Multiple Conductor Cables 2181-302206S-25-ND
6 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 25.00' (7.62m)

6 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302206S-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302206S-DS-ND
Multiple Conductor Cables 2181-302206S-DS-ND
6 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

6 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-302206S-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302206S-100-ND
Multiple Conductor Cables 2181-302206S-100-ND
6 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Gray 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302206S-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302206S-ND
Multiple Conductor Cables 2181-302206S-ND
CABLE 6COND 22AWG GRAY SHLD

CABLE 6COND 22AWG GRAY SHLD

Buy Now Datasheet
Shld Flex Cable, 6Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7539 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 6Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa
69AC7539
Shld Flex Cable, 6Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa 69AC7539
SHLD FLEX CABLE, 6COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

SHLD FLEX CABLE, 6COND, 22AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-302206S-50-ND 2181-302206S-ND 69AC7539
Product Name Multiple Conductor Cables Multiple Conductor Cables Shld Flex Cable, 6Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper, Tinned
Cable Shielding Foil Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35SMA-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details