6 Conductor Multi-Conductor Cable Gray 22 AWG 25.00' (7.62m)
6 Conductor Multi-Conductor Cable Gray 22 AWG 100.0' (30.5m)
6 Conductor Multi-Conductor Cable Gray 22 AWG 10.00' (3.05m)
6 Conductor Multi-Conductor Cable Gray 22 AWG 50.00' (15.24m)
CABLE 6COND 22AWG GRAY
UNSHLD FLEX CABLE, 6COND, 22AWG, 100FT; Cable Shielding:Unshielded
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 2181-302206-25-ND | 2181-302206-ND | 61AC3657 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Unshld Flex Cable, 6Cond, 22Awg, 100Ft; Cable Shielding Lapp Usa |
| Product Category | Cable | Cable | |
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper, Tinned | Copper, Tinned | |
| Number of Conductors | 6 # | 6 # |