LAPP Multiple Conductor Cables 302003S

Description
3 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-302003S-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302003S-100-ND
Multiple Conductor Cables 2181-302003S-100-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302003S-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302003S-10-ND
Multiple Conductor Cables 2181-302003S-10-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302003S-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302003S-25-ND
Multiple Conductor Cables 2181-302003S-25-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid 25.00' (7.62m)

3 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302003S-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302003S-50-ND
Multiple Conductor Cables 2181-302003S-50-ND
3 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Gray 20 AWG Foil, Braid 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-302003S-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-302003S-ND
Multiple Conductor Cables 2181-302003S-ND
CABLE 3COND 20AWG GRAY SHLD

CABLE 3COND 20AWG GRAY SHLD

Buy Now Datasheet
Shld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3642 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa
61AC3642
Shld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa 61AC3642
SHLD FLEX CABLE, 3COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 20AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-302003S-100-ND 2181-302003S-ND 61AC3642
Product Name Multiple Conductor Cables Multiple Conductor Cables Shld Flex Cable, 3Cond, 20Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper, Tinned
Cable Shielding Foil Braid Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/408-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details