LAPP Multiple Conductor Cables 301803S

Description
3 Conductor Multi-Conductor Cable Gray 18 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 18 AWG Foil, Braid 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-301803S-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-301803S-10-ND
Multiple Conductor Cables 2181-301803S-10-ND
3 Conductor Multi-Conductor Cable Gray 18 AWG Foil, Braid 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Gray 18 AWG Foil, Braid 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-301803S-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-301803S-50-ND
Multiple Conductor Cables 2181-301803S-50-ND
3 Conductor Multi-Conductor Cable Gray 18 AWG Foil, Braid 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Gray 18 AWG Foil, Braid 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-301803S-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-301803S-DS-ND
Multiple Conductor Cables 2181-301803S-DS-ND
3 Conductor Multi-Conductor Cable Gray 18 AWG Foil, Braid Enter Number of Feet in Order Quantity

3 Conductor Multi-Conductor Cable Gray 18 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-301803S-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-301803S-25-ND
Multiple Conductor Cables 2181-301803S-25-ND
3 Conductor Multi-Conductor Cable Gray 18 AWG Foil, Braid 25.00' (7.62m)

3 Conductor Multi-Conductor Cable Gray 18 AWG Foil, Braid 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-301803S-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-301803S-100-ND
Multiple Conductor Cables 2181-301803S-100-ND
3 Conductor Multi-Conductor Cable Gray 18 AWG Foil, Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Gray 18 AWG Foil, Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-301803S-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-301803S-ND
Multiple Conductor Cables 2181-301803S-ND
CABLE 3COND 18AWG GRAY SHLD 762'

CABLE 3COND 18AWG GRAY SHLD 762'

Buy Now Datasheet
Shld Flex Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7527 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa
69AC7527
Shld Flex Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa 69AC7527
SHLD FLEX CABLE, 3COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 18AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Jacket Material:PVCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-301803S-10-ND 2181-301803S-ND 69AC7527
Product Name Multiple Conductor Cables Multiple Conductor Cables Shld Flex Cable, 3Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL 22 AWG Cable Assembly, 2000mm, double-end, Jackscrews - M80-FC11205F1-2000F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details