Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC CABLES
LAPP
27900912 -- FIBER OPTIC CABLES
LAPP
Fiber Optic Cables
27900912
Description
HITRONIC HQW3000 12E 9/125 OS2
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
HITRONIC HQW3000 12E 9/125 OS2
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
5614-27900912-ND
Fiber Optic Cables
5614-27900912-ND
HITRONIC HQW3000 12E 9/125 OS2
HITRONIC HQW3000 12E 9/125 OS2
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fiber Optic Cables
Product Number
5614-27900912-ND
Product Name
Fiber Optic Cables
Fiber Mode
SingleMode
Core Size
9 µm (0.3543 mils)
Core Material
Glass
Unlock Full Specs
to access all available technical data
Similar Products
SAB BRÖCKSKES GmbH & Co. KG
Optical waveguide Cables and Wires
Specs
Cable Diameter
6 mm (0.2362 inch)
Bending Radius
80 mm (3.15 inch)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
S.I. Tech, Inc.
Fiber Optic Cable
8202
Specs
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
SingleMode
Number of Fibers
2
View Details
Newport MKS
Fiber Patch Cord, Singlemode, 488/514nm, F-SA-C, 3m, FC/APC Connectors.
F-SA-C-3FCA
Specs
Fiber Mode
SingleMode
Core Size
3.4 µm (0.1339 mils)
Connector Type
FC/APC Narrow Key
View Details
Infineon Technologies AG
Fiber Optic Cable
SFH551V
View Details