7 Conductor Multi-Conductor Cable Black 18 AWG Enter Number of Feet in Order Quantity
7 Conductor Multi-Conductor Cable Black 18 AWG 25.00' (7.62m)
7 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)
7 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
7 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)
CABLE 7 COND 18 AWG BLACK 50.00'
UNSHLD FLEX CABLE, 7COND, 18AWG, 100FT; Cable Shielding:Unshielded
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 2181-221807-DS-ND | 2181-221807-ND | 69AC7460 |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Unshld Flex Cable, 7Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa |
| Product Category | Cable | Cable | |
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper | Copper | |
| Number of Conductors | 7 # | 7 # |