LAPP Multiple Conductor Cables 221805

Description
5 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221805-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221805-50-ND
Multiple Conductor Cables 2181-221805-50-ND
5 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)

5 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221805-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221805-DS-ND
Multiple Conductor Cables 2181-221805-DS-ND
5 Conductor Multi-Conductor Cable Black 18 AWG Enter Number of Feet in Order Quantity

5 Conductor Multi-Conductor Cable Black 18 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-221805-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221805-25-ND
Multiple Conductor Cables 2181-221805-25-ND
5 Conductor Multi-Conductor Cable Black 18 AWG 25.00' (7.62m)

5 Conductor Multi-Conductor Cable Black 18 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221805-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221805-10-ND
Multiple Conductor Cables 2181-221805-10-ND
5 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)

5 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221805-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221805-100-ND
Multiple Conductor Cables 2181-221805-100-ND
5 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221805-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221805-ND
Multiple Conductor Cables 2181-221805-ND
CABLE 5 COND 18 AWG BLACK 100.0'

CABLE 5 COND 18 AWG BLACK 100.0'

Buy Now Datasheet
Multiconductor Cable; Cable Shielding Olflex - 16C7188 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Olflex
16C7188
Multiconductor Cable; Cable Shielding Olflex 16C7188
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:19 x 30AWGRoHS Compliant: Yes

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:19 x 30AWGRoHS Compliant: Yes

Supplier's Site Datasheet
Unshld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7459 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa
69AC7459
Unshld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa 69AC7459
UNSHLD FLEX CABLE, 5COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-221805-50-ND 2181-221805-ND 16C7188 69AC7459
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiconductor Cable; Cable Shielding Olflex Unshld Flex Cable, 5Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
System cable - 706-2400/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers