LAPP Multiple Conductor Cables 221804

Description
4 Conductor Multi-Conductor Cable Black 18 AWG 25.00' (7.62m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 18 AWG 25.00' (7.62m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221804-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221804-25-ND
Multiple Conductor Cables 2181-221804-25-ND
4 Conductor Multi-Conductor Cable Black 18 AWG 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 18 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221804-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221804-50-ND
Multiple Conductor Cables 2181-221804-50-ND
4 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221804-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221804-10-ND
Multiple Conductor Cables 2181-221804-10-ND
4 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221804-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221804-100-ND
Multiple Conductor Cables 2181-221804-100-ND
4 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221804-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221804-DS-ND
Multiple Conductor Cables 2181-221804-DS-ND
4 Conductor Multi-Conductor Cable Black 18 AWG Enter Number of Feet in Order Quantity

4 Conductor Multi-Conductor Cable Black 18 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-221804-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221804-ND
Multiple Conductor Cables 2181-221804-ND
CABLE 4 COND 18 AWG BLACK 100.0'

CABLE 4 COND 18 AWG BLACK 100.0'

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7457 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa
69AC7457
Unshld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa 69AC7457
UNSHLD FLEX CABLE, 4COND, 18AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 18AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Olflex Tray Ii 18/4C 600V 90C Ul/tc/mtw/csa/ce-Open Olflex - 65H6673 - Newark, An Avnet Company
Chicago, IL, United States
Olflex Tray Ii 18/4C 600V 90C Ul/tc/mtw/csa/ce-Open Olflex
65H6673
Olflex Tray Ii 18/4C 600V 90C Ul/tc/mtw/csa/ce-Open Olflex 65H6673
OLFLEX TRAY II 18/4C 600V 90C UL/TC/MTW/CSA/CE-OPE N

OLFLEX TRAY II 18/4C 600V 90C UL/TC/MTW/CSA/CE-OPEN

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-221804-25-ND 2181-221804-ND 69AC7457 65H6673
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 4Cond, 18Awg, 100Ft; Cable Shielding Lapp Usa Olflex Tray Ii 18/4C 600V 90C Ul/tc/mtw/csa/ce-Open Olflex
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 2012224 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
View Details