LAPP Multiple Conductor Cables 221641

Description
CABLE 41 COND 16 AWG BLACK
Request a Quote Datasheet
Description
CABLE 41 COND 16 AWG BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221641-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221641-ND
Multiple Conductor Cables 2181-221641-ND
CABLE 41 COND 16 AWG BLACK

CABLE 41 COND 16 AWG BLACK

Buy Now Datasheet
Flex Tray Ii 41G1.5 16/41C Olflex - 84AH2195 - Newark, An Avnet Company
Chicago, IL, United States
Flex Tray Ii 41G1.5 16/41C Olflex
84AH2195
Flex Tray Ii 41G1.5 16/41C Olflex 84AH2195
FLEX TRAY II 41G1.5 16/41C

FLEX TRAY II 41G1.5 16/41C

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-221641-ND 84AH2195
Product Name Multiple Conductor Cables Flex Tray Ii 41G1.5 16/41C Olflex
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FMR-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details