LAPP Multiple Conductor Cables 221609

Description
CABLE 9 COND 16 AWG BLACK
Request a Quote Datasheet
Description
CABLE 9 COND 16 AWG BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221609-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221609-ND
Multiple Conductor Cables 2181-221609-ND
CABLE 9 COND 16 AWG BLACK

CABLE 9 COND 16 AWG BLACK

Buy Now Datasheet
Multiple Conductor Cables - 2181-221609-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221609-DS-ND
Multiple Conductor Cables 2181-221609-DS-ND
CABLE 9 COND 16 AWG BLK FEET

CABLE 9 COND 16 AWG BLK FEET

Buy Now Datasheet
Multiconductor Cable; Cable Shielding Olflex - 16C7184 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Olflex
16C7184
Multiconductor Cable; Cable Shielding Olflex 16C7184
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:26 x 30AWGRoHS Compliant: Yes

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:26 x 30AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-221609-ND 16C7184
Product Name Multiple Conductor Cables Multiconductor Cable; Cable Shielding Olflex
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 9 #
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-7,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Stability Cables - SP-7N-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Motor cable - NEBM-S1G9-E-15-Q5-LE6 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details