LAPP Multiple Conductor Cables 221605

Description
5 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221605-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221605-25-ND
Multiple Conductor Cables 2181-221605-25-ND
5 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)

5 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221605-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221605-10-ND
Multiple Conductor Cables 2181-221605-10-ND
5 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)

5 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221605-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221605-50-ND
Multiple Conductor Cables 2181-221605-50-ND
5 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)

5 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221605-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221605-100-ND
Multiple Conductor Cables 2181-221605-100-ND
5 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221605-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221605-ND
Multiple Conductor Cables 2181-221605-ND
CABLE 5 COND 16 AWG BLACK 50.00'

CABLE 5 COND 16 AWG BLACK 50.00'

Buy Now Datasheet
Unshld Flex Cable, 5Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7453 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
69AC7453
Unshld Flex Cable, 5Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa 69AC7453
UNSHLD FLEX CABLE, 5COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-221605-25-ND 2181-221605-ND 69AC7453
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 5Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details