LAPP Multiple Conductor Cables 221603

Description
3 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221603-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221603-25-ND
Multiple Conductor Cables 2181-221603-25-ND
3 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)

3 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221603-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221603-100-ND
Multiple Conductor Cables 2181-221603-100-ND
3 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221603-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221603-10-ND
Multiple Conductor Cables 2181-221603-10-ND
3 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221603-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221603-50-ND
Multiple Conductor Cables 2181-221603-50-ND
3 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221603-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221603-ND
Multiple Conductor Cables 2181-221603-ND
CABLE 3 COND 16 AWG BLACK 100.0'

CABLE 3 COND 16 AWG BLACK 100.0'

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7449 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
69AC7449
Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa 69AC7449
UNSHLD FLEX CABLE, 3COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 30Ft, 1Kv; Cable Shielding Olflex - 16C7180 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 30Ft, 1Kv; Cable Shielding Olflex
16C7180
Shielded Multiconductor Cable, 3 Conductor, 16Awg, 30Ft, 1Kv; Cable Shielding Olflex 16C7180
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 30FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):30ft; Reel Length (Metric):9.14m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 16AWG, 30FT, 1KV; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):30ft; Reel Length (Metric):9.14m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-221603-25-ND 2181-221603-ND 69AC7449 16C7180
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 3Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa Shielded Multiconductor Cable, 3 Conductor, 16Awg, 30Ft, 1Kv; Cable Shielding Olflex
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details