LAPP Multiple Conductor Cables 221405

Description
CABLE 5 COND 14 AWG BLACK
Request a Quote Datasheet
Description
CABLE 5 COND 14 AWG BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221405-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221405-ND
Multiple Conductor Cables 2181-221405-ND
CABLE 5 COND 14 AWG BLACK

CABLE 5 COND 14 AWG BLACK

Buy Now Datasheet
Multiple Conductor Cables - 2181-221405-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221405-DS-ND
Multiple Conductor Cables 2181-221405-DS-ND
CABLE 5 COND 14 AWG BLK FEET

CABLE 5 COND 14 AWG BLK FEET

Buy Now Datasheet
Multiconductor Cable; Cable Shielding Olflex - 16C7179 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Olflex
16C7179
Multiconductor Cable; Cable Shielding Olflex 16C7179
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:41 x 30AWGRoHS Compliant: Yes

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; No. of Max Strands x Strand Size:41 x 30AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-221405-ND 16C7179
Product Name Multiple Conductor Cables Multiconductor Cable; Cable Shielding Olflex
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 5 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details