LAPP Multiple Conductor Cables 221404

Description
4 Conductor Multi-Conductor Cable Black 14 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 14 AWG Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221404-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221404-DS-ND
Multiple Conductor Cables 2181-221404-DS-ND
4 Conductor Multi-Conductor Cable Black 14 AWG Enter Number of Feet in Order Quantity

4 Conductor Multi-Conductor Cable Black 14 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-221404-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221404-50-ND
Multiple Conductor Cables 2181-221404-50-ND
4 Conductor Multi-Conductor Cable Black 14 AWG 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 14 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221404-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221404-10-ND
Multiple Conductor Cables 2181-221404-10-ND
4 Conductor Multi-Conductor Cable Black 14 AWG 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 14 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221404-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221404-100-ND
Multiple Conductor Cables 2181-221404-100-ND
4 Conductor Multi-Conductor Cable Black 14 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221404-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221404-25-ND
Multiple Conductor Cables 2181-221404-25-ND
4 Conductor Multi-Conductor Cable Black 14 AWG 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 14 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221404-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221404-ND
Multiple Conductor Cables 2181-221404-ND
CABLE 4 COND 14 AWG BLACK 50.00'

CABLE 4 COND 14 AWG BLACK 50.00'

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7447 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa
69AC7447
Unshld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa 69AC7447
UNSHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 14AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Multiconductor, 4 Conductor, 14Awg, Per Ft, 600V, Black; Cable Shielding Olflex - 16C7178 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Multiconductor, 4 Conductor, 14Awg, Per Ft, 600V, Black; Cable Shielding Olflex
16C7178
Cable, Multiconductor, 4 Conductor, 14Awg, Per Ft, 600V, Black; Cable Shielding Olflex 16C7178
CABLE, MULTICONDUCTOR, 4 CONDUCTOR, 14AWG, PER FT, 600V, BLACK; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

CABLE, MULTICONDUCTOR, 4 CONDUCTOR, 14AWG, PER FT, 600V, BLACK; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-221404-DS-ND 2181-221404-ND 69AC7447
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 4Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products