LAPP Multiple Conductor Cables 221403

Description
CABLE 3 COND 14 AWG BLACK FOOT
Request a Quote Datasheet
Description
CABLE 3 COND 14 AWG BLACK FOOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-221403-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221403-ND
Multiple Conductor Cables 2181-221403-ND
CABLE 3 COND 14 AWG BLACK FOOT

CABLE 3 COND 14 AWG BLACK FOOT

Buy Now Datasheet
Multiple Conductor Cables - 2181-221403-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221403-100-ND
Multiple Conductor Cables 2181-221403-100-ND
3 Conductor Multi-Conductor Cable Black 14 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 14 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221403-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221403-50-ND
Multiple Conductor Cables 2181-221403-50-ND
3 Conductor Multi-Conductor Cable Black 14 AWG 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Black 14 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221403-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221403-10-ND
Multiple Conductor Cables 2181-221403-10-ND
3 Conductor Multi-Conductor Cable Black 14 AWG 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Black 14 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-221403-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221403-DS-ND
Multiple Conductor Cables 2181-221403-DS-ND
3 Conductor Multi-Conductor Cable Black 14 AWG Enter Number of Feet in Order Quantity

3 Conductor Multi-Conductor Cable Black 14 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-221403-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-221403-25-ND
Multiple Conductor Cables 2181-221403-25-ND
3 Conductor Multi-Conductor Cable Black 14 AWG 25.00' (7.62m)

3 Conductor Multi-Conductor Cable Black 14 AWG 25.00' (7.62m)

Buy Now Datasheet
Unshld Flex Cable, 3Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7446 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa
69AC7446
Unshld Flex Cable, 3Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa 69AC7446
UNSHLD FLEX CABLE, 3COND, 14AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 14AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Trayflex Ii 14/3C 600V 90C Ul/tc/mtw/csa/ce-Open Wiring Olflex - 01H9754 - Newark, An Avnet Company
Chicago, IL, United States
Trayflex Ii 14/3C 600V 90C Ul/tc/mtw/csa/ce-Open Wiring Olflex
01H9754
Trayflex Ii 14/3C 600V 90C Ul/tc/mtw/csa/ce-Open Wiring Olflex 01H9754
TRAYFLEX II 14/3C 600V 90C UL/TC/MTW/CSA/CE-OPE N WIRING

TRAYFLEX II 14/3C 600V 90C UL/TC/MTW/CSA/CE-OPEN WIRING

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-221403-ND 2181-221403-100-ND 69AC7446 01H9754
Product Name Multiple Conductor Cables Multiple Conductor Cables Unshld Flex Cable, 3Cond, 14Awg, 100Ft; Cable Shielding Lapp Usa Trayflex Ii 14/3C 600V 90C Ul/tc/mtw/csa/ce-Open Wiring Olflex
Product Category Cable Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 033005-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers