3 Conductor Multi-Conductor Cable Black 12 AWG 10.00' (3.05m)
3 Conductor Multi-Conductor Cable Black 12 AWG Enter Number of Feet in Order Quantity
3 Conductor Multi-Conductor Cable Black 12 AWG 25.00' (7.62m)
3 Conductor Multi-Conductor Cable Black 12 AWG 100.0' (30.5m)
3 Conductor Multi-Conductor Cable Black 12 AWG 50.00' (15.24m)
UNSHLD FLEX CABLE, 3COND, 12AWG, 100FT; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | 2181-221203-10-ND | 69AC7441 |
| Product Name | Multiple Conductor Cables | Unshld Flex Cable, 3Cond, 12Awg, 100Ft; Cable Shielding Lapp Usa |
| Product Category | Cable | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Number of Conductors | 3 # |