LAPP Multiple Conductor Cables 220805

Description
CABLE 5 COND 8 AWG BLACK
Request a Quote Datasheet
Description
CABLE 5 COND 8 AWG BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-220805-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-220805-ND
Multiple Conductor Cables 2181-220805-ND
CABLE 5 COND 8 AWG BLACK

CABLE 5 COND 8 AWG BLACK

Buy Now Datasheet
Multiple Conductor Cables - 2181-220805-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-220805-DS-ND
Multiple Conductor Cables 2181-220805-DS-ND
CABLE 5 COND 8 AWG BLK FEET

CABLE 5 COND 8 AWG BLK FEET

Buy Now Datasheet
Olflex Wire 5 Conductor, 8Awg, 600V , Unshielded Olflex - 58M3035 - Newark, An Avnet Company
Chicago, IL, United States
Olflex Wire 5 Conductor, 8Awg, 600V , Unshielded Olflex
58M3035
Olflex Wire 5 Conductor, 8Awg, 600V , Unshielded Olflex 58M3035
OLFLEX WIRE 5 CONDUCTOR, 8AWG, 600V , UNSHIELDED

OLFLEX WIRE 5 CONDUCTOR, 8AWG, 600V , UNSHIELDED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-220805-ND 58M3035
Product Name Multiple Conductor Cables Olflex Wire 5 Conductor, 8Awg, 600V , Unshielded Olflex
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers