LAPP Multiple Conductor Cables 220604

Description
CABLE 4 COND 6 AWG BLACK
Request a Quote Datasheet
Description
CABLE 4 COND 6 AWG BLACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-220604-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-220604-ND
Multiple Conductor Cables 2181-220604-ND
CABLE 4 COND 6 AWG BLACK

CABLE 4 COND 6 AWG BLACK

Buy Now Datasheet
Multiple Conductor Cables - 2181-220604-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-220604-DS-ND
Multiple Conductor Cables 2181-220604-DS-ND
CABLE 4 COND 6 AWG BLK FEET

CABLE 4 COND 6 AWG BLK FEET

Buy Now Datasheet
Trayflex Ii 6/4C 600V 90C Ul/tc/mtw/csa/ce-Open Wiri Olflex - 94C0662 - Newark, An Avnet Company
Chicago, IL, United States
Trayflex Ii 6/4C 600V 90C Ul/tc/mtw/csa/ce-Open Wiri Olflex
94C0662
Trayflex Ii 6/4C 600V 90C Ul/tc/mtw/csa/ce-Open Wiri Olflex 94C0662
TRAYFLEX II 6/4C 600V 90C UL/TC/MTW/CSA/CE-OPE N WIRI

TRAYFLEX II 6/4C 600V 90C UL/TC/MTW/CSA/CE-OPEN WIRI

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-220604-ND 94C0662
Product Name Multiple Conductor Cables Trayflex Ii 6/4C 600V 90C Ul/tc/mtw/csa/ce-Open Wiri Olflex
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport To HDMI Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/550-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers