LAPP Ethernet Cable 2170894

Description
Lapp 2170894 Ethernet Cable
Request a Quote Datasheet
Description
Lapp 2170894 Ethernet Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable - 2701952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2701952
Ethernet Cable 2701952
Lapp 2170894 Ethernet Cable

Lapp 2170894 Ethernet Cable

Supplier's Site
Multiple Conductor Cables - 2181-2170894-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170894-100-ND
Multiple Conductor Cables 2181-2170894-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now
Multiple Conductor Cables - 2181-2170894-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170894-10-ND
Multiple Conductor Cables 2181-2170894-10-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 10.00' (3.05m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 10.00' (3.05m)

Buy Now
Multiple Conductor Cables - 2181-2170894-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170894-50-ND
Multiple Conductor Cables 2181-2170894-50-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 50.00' (15.24m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 50.00' (15.24m)

Buy Now
Multiple Conductor Cables - 2181-2170894-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170894-DS-ND
Multiple Conductor Cables 2181-2170894-DS-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170894-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170894-ND
Multiple Conductor Cables 2181-2170894-ND
ETHERLINE FD P FC CAT5 2X2XAWG22

ETHERLINE FD P FC CAT5 2X2XAWG22

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170894-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170894-25-ND
Multiple Conductor Cables 2181-2170894-25-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 25.00' (7.62m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5 Cable Green 22 AWG Foil, Braid 25.00' (7.62m)

Buy Now
Shld Network Cable, 2 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3546 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 2 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa
61AC3546
Shld Network Cable, 2 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa 61AC3546
SHLD NETWORK CABLE, 2 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

SHLD NETWORK CABLE, 2 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat5; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Network Cables Network Cables Network Cables Network Cables Network Cables Network Cables Cable Assemblies
Product Number 2701952 2181-2170894-100-ND 2181-2170894-10-ND 2181-2170894-50-ND 2181-2170894-DS-ND 2181-2170894-ND 2181-2170894-25-ND 61AC3546
Product Name Ethernet Cable Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Shld Network Cable, 2 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa
Application LAN / Ethernet; Networking Networking
Cable Type Cat 5; Coaxial Cat 5
Cable Shielding Braid; Tin Plated Copper Alloy Braid
Cable Length 328 ft (1000 dm) 100 ft (305 dm) 10 ft (30.48 dm) 50 ft (152 dm) 50 ft (152 dm) 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data