ETHERLINE PN CAT.5E Y 2X2XAWG22
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 50.00' (15.24m)
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 100.0' (30.5m)
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid Enter Number of Feet in Order Quantity
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 10.00' (3.05m)
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 25.00' (7.62m)
The PROFINET Ethernet cable 2170891 - ETHERLINE PN Cat.5e Y from Lapp Kabel for PROFINET applications with a wire count of 2x2, conductor size of 0.34mm² (22 AWG), and a data rate from 100 Mbit/s (up to 100 m) is suitable for cabling between automation islands or production islands according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 6.3mm, consists of PVC.
| DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Network Cables | Network Cables | Network Cables | Network Cables | Network Cables | Network Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-2170891-ND | 2181-2170891-50-ND | 2181-2170891-100-ND | 2181-2170891-DS-ND | 2181-2170891-10-ND | 2181-2170891-25-ND | 2701950 | |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Ethernet Cable | Ethernet cable Lapp ETHERLINE PN Cat.5e Y 2x2xAWG22 - 2170891 |
| Product Category | Cable | Cable | Cable | Cable | Cable | Cable | ||
| Standards / Certifications | RoHS | RoHS | ISO; IEC; UL Recognized Component Mark (US and Canadian); cULus | |||||
| Cable Length | 1640 ft (4999 dm) | 50 ft (152 dm) | 100 ft (305 dm) | 10 ft (30.48 dm) | 25 ft (76.2 dm) | 328 ft (1000 dm) | ||
| Number of Conductors | 4 # | 4 # | 4 # | 4 # | 4 # | 4 # |