LAPP Multiple Conductor Cables 2170843

Description
2 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-2170843-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170843-25-ND
Multiple Conductor Cables 2181-2170843-25-ND
2 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)

2 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)

Buy Now
Multiple Conductor Cables - 2181-2170843-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170843-50-ND
Multiple Conductor Cables 2181-2170843-50-ND
2 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)

2 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)

Buy Now
Multiple Conductor Cables - 2181-2170843-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170843-100-ND
Multiple Conductor Cables 2181-2170843-100-ND
2 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

Buy Now
Multiple Conductor Cables - 2181-2170843-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170843-DS-ND
Multiple Conductor Cables 2181-2170843-DS-ND
2 Conductor Multi-Conductor Cable Black 16 AWG Enter Number of Feet in Order Quantity

2 Conductor Multi-Conductor Cable Black 16 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170843-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170843-10-ND
Multiple Conductor Cables 2181-2170843-10-ND
2 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)

2 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)

Buy Now
Multiple Conductor Cables - 2181-2170843-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170843-ND
Multiple Conductor Cables 2181-2170843-ND
CABLE 2COND 16AWG BLACK

CABLE 2COND 16AWG BLACK

Buy Now Datasheet
Unitronic Bus Asi (Pvc) A 2X1,5 Bk Rohs Compliant Lapp Usa - 69AC1921 - Newark, An Avnet Company
Chicago, IL, United States
Unitronic Bus Asi (Pvc) A 2X1,5 Bk Rohs Compliant Lapp Usa
69AC1921
Unitronic Bus Asi (Pvc) A 2X1,5 Bk Rohs Compliant Lapp Usa 69AC1921
UNITRONIC BUS ASI (PVC) A 2X1,5 BK ROHS COMPLIANT: YES

UNITRONIC BUS ASI (PVC) A 2X1,5 BK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 2181-2170843-25-ND 2181-2170843-ND 69AC1921
Product Name Multiple Conductor Cables Multiple Conductor Cables Unitronic Bus Asi (Pvc) A 2X1,5 Bk Rohs Compliant Lapp Usa
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details