8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid 50.00' (15.24m)
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid 10.00' (3.05m)
ETHERLINE FD P CAT5E 4X2XAWG26
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid 100.0' (30.5m)
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid 25.00' (7.62m)
SHLD NETWORK CABLE, 4 PAIR, 26AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Teal RoHS Compliant: Yes
The Ethernet cable 2170489 - ETHERLINE FD P CAT5e from Lapp Kabel with a wire count of 4x2, conductor size of 0.13mm² (22 AWG) is suitable for communication from the sensor-actuator level to the Internet. The outer sheath, with a diameter of 6.3mm, consists of halogen-free PUR.
| DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Network Cables | Network Cables | Network Cables | Network Cables | Network Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-2170489-50-ND | 2181-2170489-10-ND | 2181-2170489-ND | 2181-2170489-100-ND | 2181-2170489-25-ND | 2701939 | 69AC7438 | |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Ethernet Cable | Shld Network Cable, 4 Pair, 26Awg, 100Ft; Cable Shielding Lapp Usa | PUR Ethernet cable Lapp ETHERLINE FD P Cat.5e 4x2xAWG26 - 2170489 |
| Product Category | Cable | Cable | Cable | Cable | Cable | |||
| Cable Length | 50 ft (152 dm) | 10 ft (30.48 dm) | 25 ft (76.2 dm) | 100 ft (305 dm) | 25 ft (76.2 dm) | 328 ft (1000 dm) | ||
| Number of Conductors | 8 # | 8 # | 8 # | 8 # | 8 # | |||
| Standards / Certifications | RoHS | RoHS | RoHS | cRUus |