LAPP Multiple Conductor Cables 2170484

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 24 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 24 AWG Foil, Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-2170484-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170484-DS-ND
Multiple Conductor Cables 2181-2170484-DS-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 24 AWG Foil, Braid Enter Number of Feet in Order Quantity

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 24 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170484-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170484-100-ND
Multiple Conductor Cables 2181-2170484-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 24 AWG Foil, Braid 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 24 AWG Foil, Braid 100.0' (30.5m)

Buy Now
Multiple Conductor Cables - 2181-2170484-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170484-50-ND
Multiple Conductor Cables 2181-2170484-50-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 24 AWG Foil, Braid 50.00' (15.24m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 24 AWG Foil, Braid 50.00' (15.24m)

Buy Now
Multiple Conductor Cables - 2181-2170484-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170484-10-ND
Multiple Conductor Cables 2181-2170484-10-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 24 AWG Foil, Braid 10.00' (3.05m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 24 AWG Foil, Braid 10.00' (3.05m)

Buy Now
Multiple Conductor Cables - 2181-2170484-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170484-25-ND
Multiple Conductor Cables 2181-2170484-25-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 24 AWG Foil, Braid 25.00' (7.62m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 24 AWG Foil, Braid 25.00' (7.62m)

Buy Now
Multiple Conductor Cables - 2181-2170484-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170484-ND
Multiple Conductor Cables 2181-2170484-ND
ETHERLINE FD P CAT.6A 4X2X24/7AW

ETHERLINE FD P CAT.6A 4X2X24/7AW

Buy Now Datasheet
Shld Network Cable, 4 Pair, 24Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7437 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 24Awg, 100Ft; Cable Shielding Lapp Usa
69AC7437
Shld Network Cable, 4 Pair, 24Awg, 100Ft; Cable Shielding Lapp Usa 69AC7437
SHLD NETWORK CABLE, 4 PAIR, 24AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Green RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 24AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Network Cables Network Cables Cable Assemblies
Product Number 2181-2170484-DS-ND 2181-2170484-100-ND 2181-2170484-50-ND 2181-2170484-10-ND 2181-2170484-25-ND 2181-2170484-ND 69AC7437
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Shld Network Cable, 4 Pair, 24Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable Cable Cable Cable Cable
Number of Conductors 8 # 8 # 8 # 8 # 8 # 8 #
Cable Length 100 ft (305 dm) 50 ft (152 dm) 10 ft (30.48 dm) 25 ft (76.2 dm) 3000 ft (9144 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details