ETHERLINE CAT. 7 P METER
The Ethernet cable 2170475 - ETHERLINE Cat.7 P from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s and a wire count of 4x2, conductor size of 0.34mm² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 8.7mm, consists of a halogen-free PUR.
| RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 8079580 | 5614-2170475-ND | |
| Product Name | Ethernet Cable | Multiple Conductor Cables | PUR Ethernet cable Lapp ETHERLINE Cat.7 P - 2170475 |
| Application | LAN / Ethernet; Networking | LAN / Ethernet; Networking | |
| Cable Type | Coaxial | ||
| Cable Shielding | S/ftp | Foil Braid | |
| Cable Length | 164 ft (500 dm) | ||
| Connector Type | Unterminated/unterminated |