8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Green 22 AWG Foil, Braid 50.00' (15.24m)
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Green 22 AWG Foil, Braid 25.00' (7.62m)
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Green 22 AWG Foil, Braid Enter Number of Feet in Order Quantity
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Green 22 AWG Foil, Braid 10.00' (3.05m)
8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable Green 22 AWG Foil, Braid 100.0' (30.5m)
SHLD NETWORK CABLE, 4 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat7; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Green RoHS Compliant: Yes
The Ethernet cable 2170474 - ETHERLINE Cat.7 Y from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s, a wire count of 4x2, and conductor size of 0.34mm² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 8.7mm, consists of PVC.
| DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Network Cables | Network Cables | Network Cables | Network Cables | Network Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2181-2170474-ND | 2181-2170474-50-ND | 2181-2170474-25-ND | 2181-2170474-DS-ND | 2181-2170474-10-ND | 2181-2170474-100-ND | 433377 | 69AC7436 | |
| Product Name | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Multiple Conductor Cables | Ethernet Cable | Shld Network Cable, 4 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa | PVC Ethernet cable Lapp ETHERLINE Cat.7 Y - 2170474 |
| Product Category | Cable | Cable | Cable | Cable | Cable | Cable | |||
| Cable Jacket | Polyvinyl Chloride | ||||||||
| Cable Insulation | Polyethylene | ||||||||
| Cable Conductor | Copper | ||||||||
| Cable Shielding | Foil Braid | Shielded |