LAPP Multiple Conductor Cables 2170464

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 22 AWG Foil, Braid 50.00' (15.24m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 22 AWG Foil, Braid 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-2170464-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170464-50-ND
Multiple Conductor Cables 2181-2170464-50-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 22 AWG Foil, Braid 50.00' (15.24m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 22 AWG Foil, Braid 50.00' (15.24m)

Buy Now
Multiple Conductor Cables - 2181-2170464-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170464-10-ND
Multiple Conductor Cables 2181-2170464-10-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 22 AWG Foil, Braid 10.00' (3.05m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 22 AWG Foil, Braid 10.00' (3.05m)

Buy Now
Multiple Conductor Cables - 2181-2170464-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170464-25-ND
Multiple Conductor Cables 2181-2170464-25-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 22 AWG Foil, Braid 25.00' (7.62m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 22 AWG Foil, Braid 25.00' (7.62m)

Buy Now
Multiple Conductor Cables - 2181-2170464-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170464-100-ND
Multiple Conductor Cables 2181-2170464-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 22 AWG Foil, Braid 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat6a Cable Green 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now
Multiple Conductor Cables - 2181-2170464-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170464-ND
Multiple Conductor Cables 2181-2170464-ND
ETHERLINE CAT. 6A Y

ETHERLINE CAT. 6A Y

Buy Now Datasheet
Shld Network Cable, 4 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7435 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa
69AC7435
Shld Network Cable, 4 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa 69AC7435
SHLD NETWORK CABLE, 4 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Green RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet
PVC Ethernet cable Lapp ETHERLINE Cat.6A Y - 2170464 -  - Automation24, Inc.
King of Prussia, PA, United States
PVC Ethernet cable Lapp ETHERLINE Cat.6A Y - 2170464
PVC Ethernet cable Lapp ETHERLINE Cat.6A Y - 2170464
The Ethernet cable 2170464 - ETHERLINE Cat.6A Y from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s, a wire count of 4x2, and conductor size of 0.34mm² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 8.7mm, consists of PVC.

The Ethernet cable 2170464 - ETHERLINE Cat.6A Y from Lapp Kabel with a data rate of 100 Mbit/s to 10 Gbit/s, a wire count of 4x2, and conductor size of 0.34mm² (22 AWG) is suitable for Industrial Ethernet cabling according to EN 50173-3 ISO/IEC 24702. The outer sheath, with a diameter of 8.7mm, consists of PVC.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company Automation24, Inc.
Product Category Network Cables Network Cables Network Cables Network Cables Network Cables Cable Assemblies Cable Assemblies
Product Number 2181-2170464-50-ND 2181-2170464-10-ND 2181-2170464-25-ND 2181-2170464-100-ND 2181-2170464-ND 69AC7435
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Shld Network Cable, 4 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa PVC Ethernet cable Lapp ETHERLINE Cat.6A Y - 2170464
Product Category Cable Cable Cable Cable Cable
Cable Length 50 ft (152 dm) 10 ft (30.48 dm) 25 ft (76.2 dm) 100 ft (305 dm) 50 ft (152 dm)
Number of Conductors 8 # 8 # 8 # 8 # 8 #
Rated Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
CANopen/DeviceNet cable - 756-1405/060-200 - WAGO
Specs
Application Networking
Product Type M12 socket - M12 plug
Cable Length 65.62 ft (200 dm)
View Details
2 suppliers