LAPP Multiple Conductor Cables 2170450

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-2170450-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170450-100-ND
Multiple Conductor Cables 2181-2170450-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 100.0' (30.5m)

Buy Now
Multiple Conductor Cables - 2181-2170450-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170450-25-ND
Multiple Conductor Cables 2181-2170450-25-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 25.00' (7.62m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 25.00' (7.62m)

Buy Now
Multiple Conductor Cables - 2181-2170450-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170450-50-ND
Multiple Conductor Cables 2181-2170450-50-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 50.00' (15.24m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 50.00' (15.24m)

Buy Now
Multiple Conductor Cables - 2181-2170450-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170450-10-ND
Multiple Conductor Cables 2181-2170450-10-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 10.00' (3.05m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Green 22 AWG Foil, Braid 10.00' (3.05m)

Buy Now
Multiple Conductor Cables - 2181-2170450-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170450-ND
Multiple Conductor Cables 2181-2170450-ND
CABLE CAT5E 8COND 22AWG GRN

CABLE CAT5E 8COND 22AWG GRN

Buy Now Datasheet
PVC Ethernet cable Lapp ETHERLINE TRAY Cat.5e Y 22AWG/4pr - 2170450 -  - Automation24, Inc.
King of Prussia, PA, United States
PVC Ethernet cable Lapp ETHERLINE TRAY Cat.5e Y 22AWG/4pr - 2170450
PVC Ethernet cable Lapp ETHERLINE TRAY Cat.5e Y 22AWG/4pr - 2170450
The PROFINET Ethernet cable 2170450 - ETHERLINE Tray PN 2170450 from Lapp Kabel for Ethernet applications with a wire count of 4x2, conductor size of 0.34mm² (22 AWG), and a data rate of 10/100/1000 Mbit/s is suitable for cabling between automation islands or production islands, as well as in tray cable applications. The outer sheath, with a diameter of 9.6mm, consists of PVC.

The PROFINET Ethernet cable 2170450 - ETHERLINE Tray PN 2170450 from Lapp Kabel for Ethernet applications with a wire count of 4x2, conductor size of 0.34mm² (22 AWG), and a data rate of 10/100/1000 Mbit/s is suitable for cabling between automation islands or production islands, as well as in tray cable applications. The outer sheath, with a diameter of 9.6mm, consists of PVC.

Supplier's Site Datasheet
Shld Network Cable, 4 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7434 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa
69AC7434
Shld Network Cable, 4 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa 69AC7434
SHLD NETWORK CABLE, 4 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Green RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 22AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:4 Pair; Jacket Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-2170450-100-ND 2181-2170450-25-ND 2181-2170450-50-ND 2181-2170450-10-ND 2181-2170450-ND 69AC7434
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables PVC Ethernet cable Lapp ETHERLINE TRAY Cat.5e Y 22AWG/4pr - 2170450 Shld Network Cable, 4 Pair, 22Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable Cable Cable Cable
Cable Length 100 ft (305 dm) 25 ft (76.2 dm) 50 ft (152 dm) 10 ft (30.48 dm)
Number of Conductors 8 # 8 # 8 # 8 # 8 #
Cable Jacket Polyvinyl Chloride
Cable Insulation Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN4A7AB0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 534032 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details