LAPP Multiple Conductor Cables 2170342

Description
UNITRONIC BUS DN THICK Y
Request a Quote Datasheet
Description
UNITRONIC BUS DN THICK Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-2170342-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170342-ND
Multiple Conductor Cables 2181-2170342-ND
UNITRONIC BUS DN THICK Y

UNITRONIC BUS DN THICK Y

Buy Now Datasheet
Shld Flex Cable, 2Cond, 15Awg, 100Ft; Cable Shielding Lapp Usa - 61AC3533 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 15Awg, 100Ft; Cable Shielding Lapp Usa
61AC3533
Shld Flex Cable, 2Cond, 15Awg, 100Ft; Cable Shielding Lapp Usa 61AC3533
SHLD FLEX CABLE, 2COND, 15AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:15AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Violet; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 15AWG, 100FT; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:15AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Violet; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Olflex - 02P9667 - Newark, An Avnet Company
Chicago, IL, United States
Cable Olflex
02P9667
Cable Olflex 02P9667
CABLE

CABLE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 2181-2170342-ND 61AC3533 02P9667
Product Name Multiple Conductor Cables Shld Flex Cable, 2Cond, 15Awg, 100Ft; Cable Shielding Lapp Usa Cable Olflex
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA750 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details