LAPP Multiple Conductor Cables 2170299

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Foil, Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-2170299-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170299-100-ND
Multiple Conductor Cables 2181-2170299-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Foil, Braid 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Foil, Braid 100.0' (30.5m)

Buy Now
Multiple Conductor Cables - 2181-2170299-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170299-DS-ND
Multiple Conductor Cables 2181-2170299-DS-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Foil, Braid Enter Number of Feet in Order Quantity

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Foil, Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170299-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170299-10-ND
Multiple Conductor Cables 2181-2170299-10-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Foil, Braid 10.00' (3.05m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Foil, Braid 10.00' (3.05m)

Buy Now
Multiple Conductor Cables - 2181-2170299-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170299-50-ND
Multiple Conductor Cables 2181-2170299-50-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Foil, Braid 50.00' (15.24m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Foil, Braid 50.00' (15.24m)

Buy Now
Multiple Conductor Cables - 2181-2170299-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170299-25-ND
Multiple Conductor Cables 2181-2170299-25-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Foil, Braid 25.00' (7.62m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Foil, Braid 25.00' (7.62m)

Buy Now
Multiple Conductor Cables - 2181-2170299-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170299-ND
Multiple Conductor Cables 2181-2170299-ND
ETHERLINE H FLEX CAT.5E 4X2XAWG2

ETHERLINE H FLEX CAT.5E 4X2XAWG2

Buy Now Datasheet
Ethernet Cable - 2701929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
2701929
Ethernet Cable 2701929
ETHERLINE H FLEX CAT.5e 4X2XAWG26/7

ETHERLINE H FLEX CAT.5e 4X2XAWG26/7

Supplier's Site
Networking Cable, Cat5E, 125V, 500Ft; Cable Shielding Lapp Usa - 78AH6806 - Newark, An Avnet Company
Chicago, IL, United States
Networking Cable, Cat5E, 125V, 500Ft; Cable Shielding Lapp Usa
78AH6806
Networking Cable, Cat5E, 125V, 500Ft; Cable Shielding Lapp Usa 78AH6806
NETWORKING CABLE, CAT5E, 125V, 500FT; Cable Shielding:Shielded; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Teal; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

NETWORKING CABLE, CAT5E, 125V, 500FT; Cable Shielding:Shielded; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Teal; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet
Networking Cable, Cat5E, 125V, 1000Ft; Cable Shielding Lapp Usa - 78AH6807 - Newark, An Avnet Company
Chicago, IL, United States
Networking Cable, Cat5E, 125V, 1000Ft; Cable Shielding Lapp Usa
78AH6807
Networking Cable, Cat5E, 125V, 1000Ft; Cable Shielding Lapp Usa 78AH6807
NETWORKING CABLE, CAT5E, 125V, 1000FT; Cable Shielding:Shielded; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Teal; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

NETWORKING CABLE, CAT5E, 125V, 1000FT; Cable Shielding:Shielded; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Teal; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet
Networking Cable, Cat5E, 125V, 100Ft; Cable Shielding Lapp Usa - 78AH6805 - Newark, An Avnet Company
Chicago, IL, United States
Networking Cable, Cat5E, 125V, 100Ft; Cable Shielding Lapp Usa
78AH6805
Networking Cable, Cat5E, 125V, 100Ft; Cable Shielding Lapp Usa 78AH6805
NETWORKING CABLE, CAT5E, 125V, 100FT; Cable Shielding:Shielded; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Teal; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

NETWORKING CABLE, CAT5E, 125V, 100FT; Cable Shielding:Shielded; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Teal; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Network Cables Network Cables Cable Assemblies Cable Assemblies
Product Number 2181-2170299-100-ND 2181-2170299-DS-ND 2181-2170299-10-ND 2181-2170299-50-ND 2181-2170299-25-ND 2181-2170299-ND 2701929 78AH6806
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Ethernet Cable Networking Cable, Cat5E, 125V, 500Ft; Cable Shielding Lapp Usa
Product Category Cable Cable Cable Cable Cable Cable
Cable Length 100 ft (305 dm) 10 ft (30.48 dm) 50 ft (152 dm) 25 ft (76.2 dm) 50 ft (152 dm) 328 ft (1000 dm)
Number of Conductors 8 # 8 # 8 # 8 # 8 # 8 #
Standards / Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK5P/8P-M12-S-G-0,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6428A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 1757232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding U/ftp
View Details
6+6 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, no Latches - G125-MC11205L0-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details