LAPP Multiple Conductor Cables 2170289

Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid Enter Number of Feet in Order Quantity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-2170289-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170289-DS-ND
Multiple Conductor Cables 2181-2170289-DS-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid Enter Number of Feet in Order Quantity

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-2170289-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170289-100-ND
Multiple Conductor Cables 2181-2170289-100-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid 100.0' (30.5m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid 100.0' (30.5m)

Buy Now
Multiple Conductor Cables - 2181-2170289-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170289-50-ND
Multiple Conductor Cables 2181-2170289-50-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid 50.00' (15.24m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid 50.00' (15.24m)

Buy Now
Multiple Conductor Cables - 2181-2170289-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170289-25-ND
Multiple Conductor Cables 2181-2170289-25-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid 25.00' (7.62m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid 25.00' (7.62m)

Buy Now
Multiple Conductor Cables - 2181-2170289-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170289-10-ND
Multiple Conductor Cables 2181-2170289-10-ND
4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid 10.00' (3.05m)

4 (2 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Teal 26 AWG Braid 10.00' (3.05m)

Buy Now
Multiple Conductor Cables - 2181-2170289-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-2170289-ND
Multiple Conductor Cables 2181-2170289-ND
ETHERLINE FD P CAT.5E 2X2X26/19A

ETHERLINE FD P CAT.5E 2X2X26/19A

Buy Now Datasheet
PUR Ethernet cable Lapp ETHERLINE FD P Cat.5e 2x2x26/19AWG - 2170289 -  - Automation24, Inc.
King of Prussia, PA, United States
PUR Ethernet cable Lapp ETHERLINE FD P Cat.5e 2x2x26/19AWG - 2170289
PUR Ethernet cable Lapp ETHERLINE FD P Cat.5e 2x2x26/19AWG - 2170289
The Ethernet cable 2170289 - ETHERLINE FD P Cat.5e 2x2x26/19AWG from Lapp Kabel with a wire count of 2x2, conductor size of 0.13mm² (26 AWG) is suitable for communication from the sensor-actuator level to the Internet. The outer sheath, with a diameter of 5.9mm, consists of halogen-free PUR.

The Ethernet cable 2170289 - ETHERLINE FD P Cat.5e 2x2x26/19AWG from Lapp Kabel with a wire count of 2x2, conductor size of 0.13mm² (26 AWG) is suitable for communication from the sensor-actuator level to the Internet. The outer sheath, with a diameter of 5.9mm, consists of halogen-free PUR.

Supplier's Site Datasheet
Shld Network Cable, 2 Pair, 26Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7433 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 2 Pair, 26Awg, 100Ft; Cable Shielding Lapp Usa
69AC7433
Shld Network Cable, 2 Pair, 26Awg, 100Ft; Cable Shielding Lapp Usa 69AC7433
SHLD NETWORK CABLE, 2 PAIR, 26AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Teal RoHS Compliant: Yes

SHLD NETWORK CABLE, 2 PAIR, 26AWG, 100FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Pairs:2 Pair; Jacket Color:Teal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Automation24, Inc. Newark, An Avnet Company
Product Category Network Cables Network Cables Network Cables Network Cables Network Cables Network Cables Cable Assemblies Cable Assemblies
Product Number 2181-2170289-DS-ND 2181-2170289-100-ND 2181-2170289-50-ND 2181-2170289-25-ND 2181-2170289-10-ND 2181-2170289-ND 69AC7433
Product Name Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables Multiple Conductor Cables PUR Ethernet cable Lapp ETHERLINE FD P Cat.5e 2x2x26/19AWG - 2170289 Shld Network Cable, 2 Pair, 26Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable Cable Cable Cable Cable Cable
Number of Conductors 4 # 4 # 4 # 4 # 4 # 4 #
Cable Length 100 ft (305 dm) 50 ft (152 dm) 25 ft (76.2 dm) 10 ft (30.48 dm) 50 ft (152 dm)
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details