LAPP Multiple Conductor Cables 201604

Description
4 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-201604-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201604-10-ND
Multiple Conductor Cables 2181-201604-10-ND
4 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)

4 Conductor Multi-Conductor Cable Black 16 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201604-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201604-DS-ND
Multiple Conductor Cables 2181-201604-DS-ND
4 Conductor Multi-Conductor Cable Black 16 AWG Enter Number of Feet in Order Quantity

4 Conductor Multi-Conductor Cable Black 16 AWG Enter Number of Feet in Order Quantity

Buy Now Datasheet
Multiple Conductor Cables - 2181-201604-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201604-100-ND
Multiple Conductor Cables 2181-201604-100-ND
4 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Black 16 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201604-25-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201604-25-ND
Multiple Conductor Cables 2181-201604-25-ND
4 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)

4 Conductor Multi-Conductor Cable Black 16 AWG 25.00' (7.62m)

Buy Now Datasheet
Multiple Conductor Cables - 2181-201604-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-201604-50-ND
Multiple Conductor Cables 2181-201604-50-ND
4 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)

4 Conductor Multi-Conductor Cable Black 16 AWG 50.00' (15.24m)

Buy Now Datasheet
Unshld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa - 69AC7415 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
69AC7415
Unshld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa 69AC7415
UNSHLD FLEX CABLE, 4COND, 16AWG, 100FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 16AWG, 100FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-201604-10-ND 69AC7415
Product Name Multiple Conductor Cables Unshld Flex Cable, 4Cond, 16Awg, 100Ft; Cable Shielding Lapp Usa
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details
ZK2080-4100-0xxx | Motor/Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/501-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers