LAPP Unshielded Multiconductor Cable 3 Conductor 19Awg 500Ft; Cable Shielding Olflex 1601102

Description
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 19AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 19AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 3 Conductor 19Awg 500Ft; Cable Shielding Olflex - 01F1830 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 19Awg 500Ft; Cable Shielding Olflex
01F1830
Unshielded Multiconductor Cable 3 Conductor 19Awg 500Ft; Cable Shielding Olflex 01F1830
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 19AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 19AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 01F1830
Product Name Unshielded Multiconductor Cable 3 Conductor 19Awg 500Ft; Cable Shielding Olflex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details