LAPP Multiple Conductor Cables 1600119

Description
H07RN-F 3G4
Request a Quote Datasheet
Description
H07RN-F 3G4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 2181-1600119-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-1600119-ND
Multiple Conductor Cables 2181-1600119-ND
H07RN-F 3G4

H07RN-F 3G4

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 12Awg 50Ft; Cable Shielding Olflex - 01F1829 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 12Awg 50Ft; Cable Shielding Olflex
01F1829
Unshielded Multiconductor Cable 3 Conductor 12Awg 50Ft; Cable Shielding Olflex 01F1829
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 50FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:BlackRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 50FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.24m; Jacket Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 2181-1600119-ND 01F1829
Product Name Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 12Awg 50Ft; Cable Shielding Olflex
Product Category Cable
Cable Insulation Rubber
Cable Conductor Copper
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cable - 706-150/320-400 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 13.12 ft (40 dm)
View Details
ZK2000-A1A4-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details