Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MULTICONDUCTOR CABLES
LAPP
15345011 -- MULTIPLE CONDUCTOR CABLES
LAPP
Multiple Conductor Cables
15345011
Description
OLFLEX TRAIN 345 C 600V 4X6
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
OLFLEX TRAIN 345 C 600V 4X6
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5614-15345011-ND
Multiple Conductor Cables
5614-15345011-ND
OLFLEX TRAIN 345 C 600V 4X6
OLFLEX TRAIN 345 C 600V 4X6
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Multiconductor Cables
Product Number
5614-15345011-ND
Product Name
Multiple Conductor Cables
Product Category
Cable
Cable Conductor
Copper, Tinned
Cable Shielding
Foil Braid
Unlock Full Specs
to access all available technical data
Similar Products
Strainsert
Standard Cable Assemblies
Bx8SML-Be8418(XX)
Specs
Product Category
Cable Assembly
Number of Conductors
8 #
View Details
New England Wire Technologies Corporation
PFA Insulated Cable, 125V 260C
Specs
Product Category
Cable
Cable Jacket
PFA
Cable Insulation
PFA
View Details
BRIM Electronics, Inc.
Unshielded Telemetry Cable, MIL-W-16878D Type C
3010
Specs
Product Category
Cable
Cable Jacket
Polyvinyl Chloride
Cable Insulation
Mylar Wrap
View Details
RS Components, Ltd.
Twisted Pair & Multicore Data Cable
534160
Specs
Product Category
Cable Assembly
Rated Temperature
-30 to 105 C (-22 to 221 F)
International
0.0900 mm
2
View Details