Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
LAPP
1136104 -- CONTROL CABLE
LAPP
Control Cable
1136104
Description
Lapp 1136104 Control Cable
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Lapp 1136104 Control Cable
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
4550212
Control Cable
4550212
Lapp 1136104 Control Cable
Lapp 1136104 Control Cable
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
4440553
Control Cable
4440553
Lapp 1136104 Control Cable
Lapp 1136104 Control Cable
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
Cable Assemblies
Cable Assemblies
Product Number
4550212
4440553
Product Name
Control Cable
Control Cable
Cable Length
328 ft (1000 dm)
164 ft (500 dm)
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZK4500-8024-xxxx | Motor connection cable 2.5 mm² with M23 speedtec ® plug, drag-chain suitable
View Details
TE Connectivity
Twisted Pair Cable
015491-000
Specs
Product Category
Cable
Cable Insulation
Radiation-Crosslinked, Modified ETFE
Cable Conductor
Copper
View Details
2
suppliers
Interpower
Green/Yellow PVC Single Wire
55010830
Specs
Standards / Certifications
UL Recognized Component Mark (US and Canadian)
View Details
Shenzhen QH Industrial Co., Ltd
Cable - 4 Pin Pogo Charger
Specs
Application
Power Cable
View Details