LAPP Control Cable 1119325

Description
Lapp 1119325 Control Cable
Request a Quote
Description
Lapp 1119325 Control Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 7874041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
7874041
Control Cable 7874041
Lapp 1119325 Control Cable

Lapp 1119325 Control Cable

Supplier's Site
Olflex Classic 110 25G1.5 16/25C Ce 500V Olflex - 29H2924 - Newark, An Avnet Company
Chicago, IL, United States
Olflex Classic 110 25G1.5 16/25C Ce 500V Olflex
29H2924
Olflex Classic 110 25G1.5 16/25C Ce 500V Olflex 29H2924
OLFLEX CLASSIC 110 25G1.5 16/25C CE 500V

OLFLEX CLASSIC 110 25G1.5 16/25C CE 500V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 7874041 29H2924
Product Name Control Cable Olflex Classic 110 25G1.5 16/25C Ce 500V Olflex
Cable Length 164 ft (500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3037/401-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers