LAPP 1119203

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3876838 - RS Components, Ltd.
Corby, Northants, United Kingdom
ã–lflex® Classic 110 YY Cables are flexible cables designed for use under medium mechanical stresses. • Fine copper wire strands. • Conductors insulated with special PVC, black with white numbers + green/yellow earth wire. • Special PVC external sleeve, silver-grey RAL 7001, flame retardant. • Generally resistant to some oils and chemical products at room temperature. • Suitable for dry and humid applications. • Strong and resistant to bending. • Suitable for control and connection cables in the machine tools, plant engineering and refrigeration plant sectors Number of Cores = 3 Cross Sectional Area = 1 mm² Series = Lapp Olflex Classic 110 Screened/Unscreened = Unscreened Earth Cable = Yes Sheath Colour = Grey Outer Diameter = 6mm Current Rating = 15 A Voltage Rating = 300/500 V American Wire Gauge = 17

Ölflex® Classic 110 YY Cables are flexible cables designed for use under medium mechanical stresses.
• Fine copper wire strands. • Conductors insulated with special PVC, black with white numbers + green/yellow earth wire. • Special PVC external sleeve, silver-grey RAL 7001, flame retardant. • Generally resistant to some oils and chemical products at room temperature. • Suitable for dry and humid applications. • Strong and resistant to bending. • Suitable for control and connection cables in the machine tools, plant engineering and refrigeration plant sectors
Number of Cores = 3
Cross Sectional Area = 1 mm²
Series = Lapp Olflex Classic 110
Screened/Unscreened = Unscreened
Earth Cable = Yes
Sheath Colour = Grey
Outer Diameter = 6mm
Current Rating = 15 A
Voltage Rating = 300/500 V
American Wire Gauge = 17

Supplier's Site
 - 7874057 - RS Components, Ltd.
Corby, Northants, United Kingdom
ã–lflex® Classic 110 YY Cables are flexible cables designed for use under medium mechanical stresses. • Fine copper wire strands. • Conductors insulated with special PVC, black with white numbers + green/yellow earth wire. • Special PVC external sleeve, silver-grey RAL 7001, flame retardant. • Generally resistant to some oils and chemical products at room temperature. • Suitable for dry and humid applications. • Strong and resistant to bending. • Suitable for control and connection cables in the machine tools, plant engineering and refrigeration plant sectors Number of Cores = 3 Cross Sectional Area = 1 mm² Series = Lapp Olflex Classic 110 Screened/Unscreened = Unscreened Earth Cable = Yes Sheath Colour = Grey Outer Diameter = 6mm Current Rating = 15 A Voltage Rating = 300/500 V American Wire Gauge = 17

Ölflex® Classic 110 YY Cables are flexible cables designed for use under medium mechanical stresses.
• Fine copper wire strands. • Conductors insulated with special PVC, black with white numbers + green/yellow earth wire. • Special PVC external sleeve, silver-grey RAL 7001, flame retardant. • Generally resistant to some oils and chemical products at room temperature. • Suitable for dry and humid applications. • Strong and resistant to bending. • Suitable for control and connection cables in the machine tools, plant engineering and refrigeration plant sectors
Number of Cores = 3
Cross Sectional Area = 1 mm²
Series = Lapp Olflex Classic 110
Screened/Unscreened = Unscreened
Earth Cable = Yes
Sheath Colour = Grey
Outer Diameter = 6mm
Current Rating = 15 A
Voltage Rating = 300/500 V
American Wire Gauge = 17

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 3876838
North American 17 AWG
Unlock Full Specs
to access all available technical data

Similar Products

 - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 1 mm² (0.0016 in²)
Number of Strands 57
View Details
Tinned Copper Oval Shielding and Bonding Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0037 to 0.4730 lbs/ft (0.0055 to 0.7039 g/mm)
North American 2 to 22 AWG
View Details
Solid Hard Drawn Tinned Copper Wire - 1310 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 18 AWG
View Details
Signal Wire & Cable - F148463001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 14 AWG
View Details