LAPP Hood, Side Entry, Size 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa 101130NP

Description
HOOD, SIDE ENTRY, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HOOD, SIDE ENTRY, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Side Entry, Size 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa - 61AC3339 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Side Entry, Size 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa
61AC3339
Hood, Side Entry, Size 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa 61AC3339
HOOD, SIDE ENTRY, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes

HOOD, SIDE ENTRY, SIZE 24B, 2 LEVER; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC3339
Product Name Hood, Side Entry, Size 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details