LAPP Heavy Duty Base, 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa 101040NP

Description
HEAVY DUTY BASE, 24B, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY BASE, 24B, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa - 61AC3337 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa
61AC3337
Heavy Duty Base, 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa 61AC3337
HEAVY DUTY BASE, 24B, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY BASE, 24B, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC3337
Product Name Heavy Duty Base, 24B, 2 Lever; Heavy Duty Connector Type Lapp Usa
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details