LAPP Heavy Duty Base, 16B, 2 Lever; Heavy Duty Connector Type Lapp Usa 100740NP

Description
HEAVY DUTY BASE, 16B, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes
Description
HEAVY DUTY BASE, 16B, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Base, 16B, 2 Lever; Heavy Duty Connector Type Lapp Usa - 61AC3332 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Base, 16B, 2 Lever; Heavy Duty Connector Type Lapp Usa
61AC3332
Heavy Duty Base, 16B, 2 Lever; Heavy Duty Connector Type Lapp Usa 61AC3332
HEAVY DUTY BASE, 16B, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes

HEAVY DUTY BASE, 16B, 2 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Alloy Body; Locking Type:2 Lever; Rectangular Shell Size:16B; For Use With:LAPP EPIC HB Series Heavy Duty Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC3332
Product Name Heavy Duty Base, 16B, 2 Lever; Heavy Duty Connector Type Lapp Usa
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details