LAPP Pg/ Npt Connecting Adapter, Brass, Male Pg16-To-Female 0.5Npt; Thread Size Imperial Olflex 01612/PG16NPT

Description
PG/ NPT CONNECTING ADAPTER, BRASS, MALE PG16-TO-FEMALE 0.5NPT; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish
Datasheet
Description
PG/ NPT CONNECTING ADAPTER, BRASS, MALE PG16-TO-FEMALE 0.5NPT; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pg/ Npt Connecting Adapter, Brass, Male Pg16-To-Female 0.5Npt; Thread Size Imperial Olflex - 92F5490 - Newark, An Avnet Company
Chicago, IL, United States
Pg/ Npt Connecting Adapter, Brass, Male Pg16-To-Female 0.5Npt; Thread Size Imperial Olflex
92F5490
Pg/ Npt Connecting Adapter, Brass, Male Pg16-To-Female 0.5Npt; Thread Size Imperial Olflex 92F5490
PG/ NPT CONNECTING ADAPTER, BRASS, MALE PG16-TO-FEMALE 0.5NPT; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish

PG/ NPT CONNECTING ADAPTER, BRASS, MALE PG16-TO-FEMALE 0.5NPT; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 92F5490
Product Name Pg/ Npt Connecting Adapter, Brass, Male Pg16-To-Female 0.5Npt; Thread Size Imperial Olflex
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605047R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details