LAPP Control Cable 0036930

Description
Lapp 0036930 Control Cable
Request a Quote Datasheet
Description
Lapp 0036930 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8079142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8079142
Control Cable 8079142
Lapp 0036930 Control Cable

Lapp 0036930 Control Cable

Supplier's Site
Multiple Conductor Cables - 2181-0036930-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
2181-0036930-ND
Multiple Conductor Cables 2181-0036930-ND
CABLE 6 COND 20 AWG GREEN

CABLE 6 COND 20 AWG GREEN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 8079142 2181-0036930-ND
Product Name Control Cable Multiple Conductor Cables
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS RoHS
Product Category Cable
Cable Jacket Polyurethane (PU)
Cable Insulation Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details